"Connector Header Through Hole 50 position 0.049"" (1.25mm)"
25+25 Pos. Male DIL Vertical Throug RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MV15005M2P | 952-3675-ND | 52AC4391 |
| Product Name | 25+25 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount | Headers, Male Pins | 25+25 Pos. Male Dil Vertical Throug Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 50 # | 50 # |