HARWIN 10+10 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) G125-MS12005L0R

Description
Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) - G125-MS12005L0R - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical SMT Conn. no Latches (T+R)
G125-MS12005L0R
10+10 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) G125-MS12005L0R
Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches.
  • Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - G125-MS12005L0R-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
G125-MS12005L0R-ND
Headers, Male Pins G125-MS12005L0R-ND
"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin - 75X9786 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin
75X9786
1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin 75X9786
1.25MM M VERT SMT 2X10 POS TR ROHS COMPLIANT: YES

1.25MM M VERT SMT 2X10 POS TR ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
G125-MS12005L0R
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins G125-MS12005L0R
CONN HEADER SMD 20POS 1.25MM

CONN HEADER SMD 20POS 1.25MM

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number G125-MS12005L0R G125-MS12005L0R-ND 75X9786 G125-MS12005L0R
Product Name 10+10 Pos. Male DIL Vertical SMT Conn. no Latches (T+R) Headers, Male Pins 1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data