HARWIN 2 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-02-329-00-000

Description
Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-329-00-000 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews
M80-4000000F1-02-329-00-000
2 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-02-329-00-000
Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose.
  • Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3532-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3532-ND
Free Hanging, Panel Mount 952-3532-ND
2 Position Rectangular Receptacle Connector Crimp and Solder Gold 20 AWG

2 Position Rectangular Receptacle Connector Crimp and Solder Gold 20 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F1-02-329-00-000 952-3532-ND M80-4000000F1-02-329-00-000
Product Name 2 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Power Connectors
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MRB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers