Harwin Plc
Male Horizontal SMT Power Contact
M80-33A
Description
Horizontal orientation with surface mount.
Specified as 33A in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Request a Quote
Email Supplier
Datasheet
Description
Horizontal orientation with surface mount.
Specified as 33A in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Request a Quote
Email Supplier
Datasheet
Suppliers
Male Horizontal SMT Power Contact
M80-33A
Horizontal orientation with surface mount.
Specified as 33A in a Mix-Tek connector part number.
Gold finish on contact area and termination.
- Horizontal orientation with surface mount.
- Specified as 33A in a Mix-Tek connector part number.
- Gold finish on contact area and termination.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
M80-33A |
|
Product Name
|
Male Horizontal SMT Power Contact |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
2 suppliers