HARWIN Rectangular Connector Contacts M80-327

Description
Socket Contact Gold 16 AWG Solder Power
Request a Quote Datasheet
Description
Socket Contact Gold 16 AWG Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1270-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1270-ND
Rectangular Connector Contacts 952-1270-ND
Socket Contact Gold 16 AWG Solder Power

Socket Contact Gold 16 AWG Solder Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-327
Contacts M80-327
Contacts

Contacts

Buy Now
Swedesboro, NJ, United States
Contacts
M80-327
Contacts M80-327
Datamate Mix-Tek Female Straight Solder

Datamate Mix-Tek Female Straight Solder

Buy Now
Contact, Socket, Solder, 16Awg; Product Range Harwin - 83AH1795 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 16Awg; Product Range Harwin
83AH1795
Contact, Socket, Solder, 16Awg; Product Range Harwin 83AH1795
CONTACT, SOCKET, SOLDER, 16AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, SOLDER, 16AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1270-ND M80-327 83AH1795
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Solder, 16Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Rectangular Connector Accessories - 102681-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details