CONN HEADER VERT 26POS 1.25MM
13+13 Pos. Male DIL Vertical Throughboard Conn. no Latches (T+R) RoHS Compliant: Yes
| Harwin Plc | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-MV12605L0R | G125-MV12605L0R | 75X9822 |
| Product Name | 13+13 Pos. Male Plug DIL Straight 3mm THT Connector, no Latches (T+R) | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 13+13 Pos. Male Dil Vertical Throughboard Conn. No Latches (T+R) Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 26 # |