"Connector Header Surface Mount 50 position 0.049"" (1.25mm)"
1.25MM M VERT SMT 2x25 POS RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MS15005L0P | 952-2805-ND | 75X9797 |
| Product Name | 25+25 Pos. Male DIL Vertical SMT Conn. no Latches | Headers, Male Pins | 1.25Mm M Vert Smt 2X25 Pos Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) |