1.00mm Pitch Female Crimp Contact, tin,
Socket Contact Tin 28-32 AWG Crimp Stamped
Socket Contact Tin 28-32 AWG Crimp Stamped
CONTACT, SOCKET, CRIMP, 32-28AWG; Product Range:M40 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Harwin M40-110 & M40-120 Series Receptacle RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP, 32-28AWG; Product Range:M40 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Harwin M40-110 & M40-120 Series Receptacle RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M40-1000046 | 952-M40-1000046CT-ND | 69AH1648 |
| Product Name | Contacts | Rectangular Connector Contacts | Contact, Socket, Crimp, 32-28Awg; Product Range Harwin |
| Connector Type | Rectangular Connectors, Heavy Duty |