HARWIN 6+6 Pos. Male Plug DIL Straight 4.5mm THT Connector, Latch THT Hold-Down (T+R) G125-MV21205L2R

Description
Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male Plug DIL Straight 4.5mm THT Connector, Latch THT Hold-Down (T+R) - G125-MV21205L2R - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male Plug DIL Straight 4.5mm THT Connector, Latch THT Hold-Down (T+R)
G125-MV21205L2R
6+6 Pos. Male Plug DIL Straight 4.5mm THT Connector, Latch THT Hold-Down (T+R) G125-MV21205L2R
Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief.
  • Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number G125-MV21205L2R
Product Name 6+6 Pos. Male Plug DIL Straight 4.5mm THT Connector, Latch THT Hold-Down (T+R)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-145LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details