HARWIN 13+13 Pos. Male DIL Vertical SMT Conn. no Latches G125-MS12605L0P

Description
Double Row male Surface Mount connector, no latches - 26 contacts (13+13). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, no latches - 26 contacts (13+13). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical SMT Conn. no Latches - G125-MS12605L0P - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical SMT Conn. no Latches
G125-MS12605L0P
13+13 Pos. Male DIL Vertical SMT Conn. no Latches G125-MS12605L0P
Double Row male Surface Mount connector, no latches - 26 contacts (13+13). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, no latches - 26 contacts (13+13). Connector housings are not fitted with latches.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2448-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2448-ND
Headers, Male Pins 952-2448-ND
"Connector Header Surface Mount 26 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 26 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert Smt 2X13 Pos Rohs Compliant Harwin - 75X9789 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert Smt 2X13 Pos Rohs Compliant Harwin
75X9789
1.25Mm M Vert Smt 2X13 Pos Rohs Compliant Harwin 75X9789
1.25MM M VERT SMT 2X13 POS ROHS COMPLIANT: YES

1.25MM M VERT SMT 2X13 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS12605L0P 952-2448-ND 75X9789
Product Name 13+13 Pos. Male DIL Vertical SMT Conn. no Latches Headers, Male Pins 1.25Mm M Vert Smt 2X13 Pos Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Headers, Male Pins - 103675-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details