HARWIN 4 Pos. Male SIL Horizontal Throughboard Conn. Board Mount KA1-MH10405M3

Description
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 4 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 4 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Horizontal Throughboard Conn. Board Mount - KA1-MH10405M3 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Horizontal Throughboard Conn. Board Mount
KA1-MH10405M3
4 Pos. Male SIL Horizontal Throughboard Conn. Board Mount KA1-MH10405M3
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 4 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 4 contacts.
  • Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-KA1-MH10405M3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-KA1-MH10405M3-ND
Headers, Male Pins 952-KA1-MH10405M3-ND
4P M KONA RA PCB BRD MNT

4P M KONA RA PCB BRD MNT

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number KA1-MH10405M3 952-KA1-MH10405M3-ND
Product Name 4 Pos. Male SIL Horizontal Throughboard Conn. Board Mount Headers, Male Pins
Gender Male / Plug
Current Rating 60.0 amps
Contact Pitch 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data