"Connector Header Through Hole 16 position 0.049"" (1.25mm)"
CONNECTOR, HEADER, 16POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MV11605M3P | 952-4119-ND | 84AC1672 |
| Product Name | 8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Reverse Fix | Headers, Male Pins | Connector, Header, 16Pos, 2Row, 1.25Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 16 # | 16 # |