CONN HEADER SMD 20POS 1.25MM
"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"
CONN HEADER SMD 20POS 1.25MM
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | G125-MS12005M1R | 952-G125-MS12005M1RCT-ND |
| Product Name | 10+10 Pos. Male DIL Vertical SMT Conn. Screw-Lok (T+R) | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 2.8 amps | 2.0 amps |
| Contact Pitch | 1.25 mm (0.0492 inch) | |
| Number of Contacts | 20 # | 20 # |