HARWIN 4 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount KA1-2010498F2

Description
Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-0400005 or crimp contact KA1-0450005. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-0400005 or crimp contact KA1-0450005. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount - KA1-2010498F2 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount
KA1-2010498F2
4 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount KA1-2010498F2
Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-0400005 or crimp contact KA1-0450005. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting.
  • Contacts to be purchased separately - use with 8 AWG power solder contact KA1-0400005 or crimp contact KA1-0450005.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Rectangular Connector Housings - 952-KA1-2010498F2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-KA1-2010498F2-ND
Rectangular Connector Housings 952-KA1-2010498F2-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.335"" (8.50mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.335"" (8.50mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number KA1-2010498F2 952-KA1-2010498F2-ND
Product Name 4 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products