The G125-MV25005L0P is a 25+25 position male DIL vertical through-board connector from Harwin Plc, designed without latches. It features a 4.5mm pitch and is suitable for PCB applications where a secure connection is required without the use of latching mechanisms. The connector is supplied in tape strips with a pick and place cap, facilitating automated assembly processes. The contact area and termination are finished in gold, ensuring reliable electrical performance. For detailed specifications, including pin numbering, reference to Component Specification C125XX is recommended.
25+25 Pos. Male DIL Vertical Throughboard Conn. no Latches RoHS Compliant: Yes
| Harwin Plc | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MV25005L0P | 75X9861 |
| Product Name | 25+25 Pos. Male Plug DIL Straight 4.5mm THT Connector, no Latches | 25+25 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin |
| Gender | Male / Plug |