HARWIN Backplane Connectors M20-6152005

Description
Backplane Connector
Request a Quote Datasheet
Description
Backplane Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Backplane Connectors
M20-6152005
Backplane Connectors M20-6152005
Backplane Connector

Backplane Connector

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
M20-6152005
Backplane Connectors M20-6152005
PC/104 Stackthrough Connector, 2.54mm (0

PC/104 Stackthrough Connector, 2.54mm (0

Buy Now
Singapore, Singapore
Electronic Connector
407-M20-6152005
Electronic Connector 407-M20-6152005
2.54mm 40 Pos 2 Row Straight Header, Press-Fit, Thru-Hole Product overview: M20-6152005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-M20-6152005 can be used for catalog matching and distributor lookup.

2.54mm 40 Pos 2 Row Straight Header, Press-Fit, Thru-Hole Product overview: M20-6152005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-M20-6152005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Harwin - 14J4701 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Harwin
14J4701
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Harwin 14J4701
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:M20 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:M20 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - M20-6152005 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
M20-6152005
Backplane Connectors - Specialized M20-6152005
CONN STKTHRU PC/104 40POS PCB

CONN STKTHRU PC/104 40POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M20-6152005 407-M20-6152005 14J4701 M20-6152005
Product Name Backplane Connectors Electronic Connector Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Harwin Backplane Connectors - Specialized
Termination Press-Fit
Voltage Rating 12 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
XG8 Original Plugs - XG8T-0231 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 300 volts
View Details
4 suppliers