The G125-MS15005L1P is a 25+25 position male DIL vertical surface mount connector designed for use with 1.6mm thick PCBs. It features latches with through-hole barbs that can serve as location pegs or be soldered to the PCB for enhanced strain relief. The connector is supplied in tape strips and includes a pick and place cap for automated assembly. The contact area and termination have a gold finish, ensuring reliable electrical performance. This connector is suitable for applications requiring a robust and secure connection in compact spaces.
"Connector Header Surface Mount 50 position 0.049"" (1.25mm)"
1.25MM M VERT SMT 2X25 POS ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MS15005L1P | G125-MS15005L1P-ND | 44Y9825 |
| Product Name | 25+25 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins | 1.25Mm M Vert Smt 2X25 Pos Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 50 # | 50 # |