HARWIN 4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-04-327-00-000

Description
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-327-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews
M80-4000000F1-04-327-00-000
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-04-327-00-000
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose.
  • Power solder contact suitable for 16 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now
Free Hanging, Panel Mount - 952-M80-4000000F1-04-327-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4000000F1-04-327-00-000-ND
Free Hanging, Panel Mount 952-M80-4000000F1-04-327-00-000-ND
4 POS. FEMALE SIL 16AWG CABLE CO

4 POS. FEMALE SIL 16AWG CABLE CO

Buy Now Datasheet
Connector, Receptacle, 4 Position, 2, Solder; Product Range Harwin - 33R2129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Position, 2, Solder; Product Range Harwin
33R2129
Connector, Receptacle, 4 Position, 2, Solder; Product Range Harwin 33R2129
CONNECTOR, RECEPTACLE, 4 POSITION, 2, SOLDER; Product Range:Datamate J-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 POSITION, 2, SOLDER; Product Range:Datamate J-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F1-04-327-00-000 M80-4000000F1-04-327-00-000 952-M80-4000000F1-04-327-00-000-ND 33R2129
Product Name 4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews Power Connectors Free Hanging, Panel Mount Connector, Receptacle, 4 Position, 2, Solder; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details