Datamate Mix-Tek Male Straight Crimp Coa
Pin Contact Gold Crimp Coaxial
CONTACT, PIN, CRIMP; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | M80-317 | M80-317-ND | 12N8047 |
| Product Name | Contacts | Rectangular Connector Contacts | Contact, Pin, Crimp; Product Range Harwin |
| Termination | Crimp |