HARWIN 4 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-04-PF5-00-000

Description
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-PF5-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews
M80-4000000F1-04-PF5-00-000
4 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-04-PF5-00-000
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose.
  • Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
OFF-THE-SHELF - Datamate Mix-Tek Female

OFF-THE-SHELF - Datamate Mix-Tek Female

Buy Now
Free Hanging, Panel Mount - 952-2889-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2889-ND
Free Hanging, Panel Mount 952-2889-ND
4 Position Rectangular Receptacle Connector Solder Gold 10 AWG

4 Position Rectangular Receptacle Connector Solder Gold 10 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 4Pos, 1Row, 4Mm; Product Range Harwin - 76X0003 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 4Pos, 1Row, 4Mm; Product Range Harwin
76X0003
Wtb Conn, Rcpt, 4Pos, 1Row, 4Mm; Product Range Harwin 76X0003
WTB CONN, RCPT, 4POS, 1ROW, 4MM; Product Range:Datamate Mix-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

WTB CONN, RCPT, 4POS, 1ROW, 4MM; Product Range:Datamate Mix-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F1-04-PF5-00-000 M80-4000000F1-04-PF5-00-000 952-2889-ND 76X0003
Product Name 4 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews Power Connectors Free Hanging, Panel Mount Wtb Conn, Rcpt, 4Pos, 1Row, 4Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 40.0 amps
Unlock Full Specs
to access all available technical data