HARWIN 4 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount KA1-MV20405M7

Description
Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 4 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board mount retention. Individually shrouded recessed contacts - Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 4 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board mount retention. Individually shrouded recessed contacts - Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount - KA1-MV20405M7 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount
KA1-MV20405M7
4 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount KA1-MV20405M7
Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 4 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board mount retention. Individually shrouded recessed contacts - Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 4 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board mount retention.
  • Individually shrouded recessed contacts - Gold finish on contact area and termination. Supplied with pick and place caps, in tube.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-KA1-MV20405M7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-KA1-MV20405M7-ND
Headers, Male Pins 952-KA1-MV20405M7-ND
4 POS M VERT TH EXT BRD MNT

4 POS M VERT TH EXT BRD MNT

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number KA1-MV20405M7 952-KA1-MV20405M7-ND
Product Name 4 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount Headers, Male Pins
Gender Male / Plug
Current Rating 60.0 amps 60.0 amps
Contact Pitch 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26692-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers