HARWIN Backplane Connectors M22-6013005

Description
PC/104 Plus Non-stackthrough Connector,
Request a Quote Datasheet
Description
PC/104 Plus Non-stackthrough Connector,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Backplane Connectors
M22-6013005
Backplane Connectors M22-6013005
PC/104 Plus Non-stackthrough Connector,

PC/104 Plus Non-stackthrough Connector,

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1340632-M22-6013005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1340632-M22-6013005
Connectors, Interconnects - Backplane Connectors - Specialized 1340632-M22-6013005
Win Source Part Number: 1340632-M22-6013005 Category: Connectors, Interconnects - Backplane Connectors - Specialized Series: M22 Number of Positions: 120 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Non-Stackthrough, Unkeyed (PC/104) Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tube Connector Style: PC/104 Plus Material Flammability Rating: UL94 V-0 Standard Package: 9 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M22-601

Win Source Part Number: 1340632-M22-6013005
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Series: M22
Number of Positions: 120
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Non-Stackthrough, Unkeyed (PC/104)
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Tube
Connector Style: PC/104 Plus
Material Flammability Rating: UL94 V-0
Standard Package: 9
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M22-601

Buy Now Datasheet
Connector, Rcpt, 120Pos, 4Row, 2Mm; Connector Systems Harwin - 67C8639 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 120Pos, 4Row, 2Mm; Connector Systems Harwin
67C8639
Connector, Rcpt, 120Pos, 4Row, 2Mm; Connector Systems Harwin 67C8639
CONNECTOR, RCPT, 120POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:M22 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 120POS, 4ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:M22 Series RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - M22-6013005 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
M22-6013005
Backplane Connectors - Specialized M22-6013005
CONN NON-STKTHR PC/104+ 120P PCB

CONN NON-STKTHR PC/104+ 120P PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M22-6013005 1340632-M22-6013005 67C8639 M22-6013005
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Connector, Rcpt, 120Pos, 4Row, 2Mm; Connector Systems Harwin Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details