D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 15 way Socket Straight Press-Fit, 500 cycles, Female Screw UNC 4 - 40, 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D15S91C6PV00LF.
Conn D-Subminiature SKT 15 POS 2.74mm Press Fit ST Thru-Hole 15 Terminal 1 Port Product overview: D15S91C6PV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S91C6PV00LF can be used for catalog matching and distributor lookup.
D15S91C6PV00LF-DSUB DELTA STR PF 15 SOC
15 Position D-Sub Receptacle, Female Sockets Connector
D15S91C6PV00LF-DSUB DELTA STR PF 15 SOC / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D15S91C6PV00LF | 438-D15S91C6PV00LF | D15S91C6PV00LF | 609-D15S91C6PV00LF-ND | 62K4332 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | D15S91C6Pv00Lf-Dsub Delta Str Pf 15 Soc / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | ||||
| Termination | Press-Fit | Press-Fit | |||
| Mounting | Female Screw UNC 4-40 | Through Hole |