HARWIN IC & Component Sockets D2608-42

Description
2.54mm (0.1) Pitch Dual Row Press Fit I
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch Dual Row Press Fit I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
D2608-42
IC & Component Sockets D2608-42
2.54mm (0.1) Pitch Dual Row Press Fit I

2.54mm (0.1) Pitch Dual Row Press Fit I

Buy Now
IC Sockets - D2608-42-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
D2608-42-ND
IC Sockets D2608-42-ND
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - D2608-42 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
D2608-42
Sockets for ICs, Transistors D2608-42
CONN IC DIP SOCKET 8POS GOLD

CONN IC DIP SOCKET 8POS GOLD

Supplier's Site Datasheet
Dip Socket, 8, Press Fit Vertical; No. Of Contacts Harwin - 91K8243 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8, Press Fit Vertical; No. Of Contacts Harwin
91K8243
Dip Socket, 8, Press Fit Vertical; No. Of Contacts Harwin 91K8243
DIP SOCKET, 8, PRESS FIT VERTICAL; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D26 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 8, PRESS FIT VERTICAL; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D26 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D2608-42 D2608-42-ND D2608-42 91K8243
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors Dip Socket, 8, Press Fit Vertical; No. Of Contacts Harwin
Mounting Through Hole
Unlock Full Specs
to access all available technical data