Amphenol Corporation D-Subminiature D25S33E6GV00LF

Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Right Angle, Solder US standard, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S33E6GV00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Right Angle, Solder US standard, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S33E6GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D25S33E6GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D25S33E6GV00LF
D-Subminiature D25S33E6GV00LF
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Right Angle, Solder US standard, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S33E6GV00LF.

D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Right Angle, Solder US standard, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S33E6GV00LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
438-D25S33E6GV00LF
Electronic Connector 438-D25S33E6GV00LF
D-Sub Standard Connectors 25P SKT RA SOLDER SHELL SIZE B Product overview: D25S33E6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25S33E6GV00LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors 25P SKT RA SOLDER SHELL SIZE B Product overview: D25S33E6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25S33E6GV00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-6499-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6499-ND
D-Sub Connector Assemblies 609-6499-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1202996-D25S33E6GV00LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1202996-D25S33E6GV00LF
Connectors, Interconnects - D-Sub Connectors 1202996-D25S33E6GV00LF
Win Source Part Number: 1202996-D25S33E6GV00 LF Category: Connectors, Interconnects>D-Sub Connectors Series: Delta D Number of Positions: 25 Color: Black Features: Board Lock, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 300V Material Flammability Rating: UL94 V-0 Standard Package: 20 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: D25S33E6GV00LF-ND,22 66-D25S33E6GV00LF,60 9-6499 Base Product Number: D25S33

Win Source Part Number: 1202996-D25S33E6GV00LF
Category: Connectors, Interconnects>D-Sub Connectors
Series: Delta D
Number of Positions: 25
Color: Black
Features: Board Lock, Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 20
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: D25S33E6GV00LF-ND,2266-D25S33E6GV00LF,609-6499
Base Product Number: D25S33

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D25S33E6GV00LF
D-Sub Connectors D25S33E6GV00LF
D25S33E6GV00LF-DSUB R/A STB 25SOCKET LF

D25S33E6GV00LF-DSUB R/A STB 25SOCKET LF

Buy Now
D25S33E6Gv00Lf-Dsub R/a Stb 25Socket Lf Amphenol Communications Solutions - 93AJ2583 - Newark, An Avnet Company
Chicago, IL, United States
D25S33E6Gv00Lf-Dsub R/a Stb 25Socket Lf Amphenol Communications Solutions
93AJ2583
D25S33E6Gv00Lf-Dsub R/a Stb 25Socket Lf Amphenol Communications Solutions 93AJ2583
D25S33E6GV00LF-DSUB R/A STB 25SOCKET LF

D25S33E6GV00LF-DSUB R/A STB 25SOCKET LF

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D25S33E6GV00LF 438-D25S33E6GV00LF 609-6499-ND 1202996-D25S33E6GV00LF D25S33E6GV00LF 93AJ2583
Product Name D-Subminiature Electronic Connector D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors D-Sub Connectors D25S33E6Gv00Lf-Dsub R/a Stb 25Socket Lf Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination Solder Tail Solder Solder
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data