"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
CONN HEADER R/A 60POS 2.54MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | D2560-5002-AR-ND | D2560-5002-AR |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Current Rating | 1.8 amps | 1.8 amps |