3M 2A 1kV Electronic Connector D2510-5002-AR

Description
10 Pos 2.54mm RA Shrouded Header, Male, Gold, 2A, 1kV, TH Product overview: D2510-5002-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-D2510-5002-AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 2.54mm RA Shrouded Header, Male, Gold, 2A, 1kV, TH Product overview: D2510-5002-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-D2510-5002-AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 1kV Electronic Connector
314-D2510-5002-AR
2A 1kV Electronic Connector 314-D2510-5002-AR
10 Pos 2.54mm RA Shrouded Header, Male, Gold, 2A, 1kV, TH Product overview: D2510-5002-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-D2510-5002-AR can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Shrouded Header, Male, Gold, 2A, 1kV, TH Product overview: D2510-5002-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-D2510-5002-AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - MHE10E-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHE10E-ND
Headers, Male Pins MHE10E-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M - 12P7049 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M
12P7049
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M 12P7049
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:D2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:D2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-D2510-5002-AR MHE10E-ND 12P7049
Product Name 2A 1kV Electronic Connector Headers, Male Pins Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M
Gender Male / Plug
Termination Solder Through Hole Right Angle
Voltage Rating 1000 volts
Current Rating 2.0 amps 1.8 amps
Unlock Full Specs
to access all available technical data