Amphenol Corporation D-Subminiature D15S24B4GV00LF

Description
D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Straight Solder, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 2.4mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S24B4GV00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Straight Solder, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 2.4mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S24B4GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D15S24B4GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D15S24B4GV00LF
D-Subminiature D15S24B4GV00LF
D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Straight Solder, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 2.4mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S24B4GV00LF.

D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Straight Solder, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 2.4mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S24B4GV00LF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-5555-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5555-ND
D-Sub Connector Assemblies 609-5555-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D15S24B4GV00LF
D-Sub Connectors D15S24B4GV00LF
D15S24B4GV00LF-DSUB S/S STB 15 SOCK LF

D15S24B4GV00LF-DSUB S/S STB 15 SOCK LF

Buy Now
D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 62K4295 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
62K4295
D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 62K4295
D SUB CONN, RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Delta D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Delta D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D15S24B4GV00LF 609-5555-ND D15S24B4GV00LF 62K4295
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Gender Female / Jack
Geometry Straight
Termination Solder Tail Solder
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26817-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1287-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-006-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details