Amphenol Corporation D-Subminiature D15S91C4GV00LF

Description
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 15 way Socket Straight Press-Fit, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D15S91C4GV00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 15 way Socket Straight Press-Fit, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D15S91C4GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D15S91C4GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D15S91C4GV00LF
D-Subminiature D15S91C4GV00LF
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 15 way Socket Straight Press-Fit, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D15S91C4GV00LF.

D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 15 way Socket Straight Press-Fit, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D15S91C4GV00LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
438-D15S91C4GV00LF
Electronic Connector 438-D15S91C4GV00LF
D-Sub Standard Connectors 15P SKT STR PRESSFIT SHELL SIZE A Product overview: D15S91C4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S91C4GV00LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors 15P SKT STR PRESSFIT SHELL SIZE A Product overview: D15S91C4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S91C4GV00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D15S91C4GV00LF
D-Sub Connectors D15S91C4GV00LF
D15S91C4GV00LF-DSUB DELTA STR PF 15 SOC

D15S91C4GV00LF-DSUB DELTA STR PF 15 SOC

Buy Now
D-Sub Connector Assemblies - D15S91C4GV00LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
D15S91C4GV00LF-ND
D-Sub Connector Assemblies D15S91C4GV00LF-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions - 62K4320 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions
62K4320
D Sub Conn, Rcpt, Da, 15Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions 62K4320
D SUB CONN, RCPT, DA, 15POS, PRESS FIT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Press Fit; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, PRESS FIT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Press Fit; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number D15S91C4GV00LF 438-D15S91C4GV00LF D15S91C4GV00LF D15S91C4GV00LF-ND 62K4320
Product Name D-Subminiature Electronic Connector D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 15Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Gender Female / Jack Female / Jack
Geometry Straight
Termination Press-Fit Press-Fit Press Fit
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data