D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Straight Solder, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S24A6GV00LF.
25 Position D-Sub Receptacle, Female Sockets Connector
D-Sub Standard Connectors 25P SKT STRT SOLDER SHELL SIZE B Product overview: D25S24A6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25S24A6GV00LF can be used for catalog matching and distributor lookup.
D25S24A6GV00LF-DSUB S/S STB 25 SOCK LF
D SUB CONN, RCPT, 25POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Through Hole Mount Straight; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D25S24A6GV00LF | 609-5558-ND | 438-D25S24A6GV00LF | D25S24A6GV00LF | 62K4393 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D Sub Conn, Rcpt, 25Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | Solder | ||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole |