D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Straight Solder, 500 cycles, Harpoons + Threaded Insert M3 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S24A6GL00LF.
D-Sub Standard Connectors 25P SKT STRT SOLDER SHELL SIZE B Product overview: D25S24A6GL00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25S24A6GL00LF can be used for catalog matching and distributor lookup.
D25S24A6GL00LF-DSUB S/S STB 25 SOCK LF
25 Position D-Sub Receptacle, Female Sockets Connector
D25S24A6GL00LF-DSUB S/S STB 25 SOCK LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D25S24A6GL00LF | 438-D25S24A6GL00LF | D25S24A6GL00LF | 609-D25S24A6GL00LF-ND | 62K4392 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | D25S24A6Gl00Lf-Dsub S/s Stb 25 Sock Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoons + Threaded Insert M3 + Electrical continuity | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |