"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
2.54mm (0.1) Pitch Dual Row Throughboar
CONN IC DIP SOCKET 8POS GOLD
IC SOCKET, DIP, 8 POSITION, TH; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D28 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONNECTOR, DIP SOCKET, 8 WAY, PC BOARD; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D28 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2209-ND | D2808-42 | D2808-42 | 84K1315 |
| Product Name | IC Sockets | IC & Component Sockets | Sockets for ICs, Transistors | Ic Socket, Dip, 8 Position, Th; No. Of Contacts Harwin |
| Mounting | Through Hole |