Panduit Corp. Quick Connects, Quick Disconnect Connectors D18-187-M

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10012-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10012-ND
Quick Connects, Quick Disconnect Connectors 298-10012-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
D18-187-M
Terminals D18-187-M
Terminals Female Disconnect non-insulated

Terminals Female Disconnect non-insulated

Buy Now Datasheet
Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit - 48AC9686 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit
48AC9686
Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit 48AC9686
FEMALE DISCONNECT, 4.8MM, 22-18AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 22-18AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10012-ND D18-187-M 48AC9686
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details