D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Right Angle Solder US standard, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25P33E4PX00LF.
D25P33E4PX00LF-DSUB R/A STB 25 PIN
25 Position D-Sub Plug, Male Pins Connector
D25P33E4PX00LF-DSUB R/A STB 25 PIN / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D25P33E4PX00LF | D25P33E4PX00LF | D25P33E4PX00LF-ND | 44Y9136 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D25P33E4Px00Lf-Dsub R/a Stb 25 Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Threaded Insert UNC 4-40 | Through Hole, Right Angle |