14 Pos 2.54mm Shrouded Header, Straight, Thru-Hole, 2A, 1kV Product overview: D2514-6002-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-D2514-6002-AR can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Manufacturer: 3M
Win Source Part Number: 203237-D2514-6002-AR
Packaging: Tube/Rail
Number of Positions: 14
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 1.75A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polycyclohexylenedim
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39μin (1.00μm)
Family Name: D2500
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Overall Contact Length: 0.492" (12.50mm)
Insulation Height: 0.253" (6.43mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.243" (6.17mm)
Alternative Parts (Cross-Reference): 52601-G14-4; 1761603-5; 821-A014P-AAA00;
Introduction Date: December 20, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-D2514-6002-AR | MHC14E-ND | 203237-D2514-6002-AR | 57AJ4474 |
| Product Name | 2A 1kV Electronic Connector | Headers, Male Pins | Rectangular Connectors - D2514-6002-AR | Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Termination | Through Hole | Solder | Through Hole Straight | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 amps | 1.8 amps | 1.8 amps |