"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
MALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:D-MB Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Terminals Male Disconnect non-insulated 22-18
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10016-ND | 48AC9688 | D18-250MB-M |
| Product Name | Quick Connects, Quick Disconnect Connectors | Male Disconnect, 6.35Mm, 22-18Awg; Product Range Panduit | Terminals |
| Gender | Male / Plug | Female / Jack |