D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 15 way Socket Straight Press-Fit, 500 cycles, Threaded Insert UNC 4-40, 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D15S91C6PX00LF.
D-Sub Standard Connectors 15P SKT STR PRESSFIT SHELL SIZE A Product overview: D15S91C6PX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S91C6PX00LF can be used for catalog matching and distributor lookup.
15 Position D-Sub Receptacle, Female Sockets Connector
D15S91C6PX00LF-DSUB DELTA STR PF 15 SOC
D15S91C6PX00LF-DSUB DELTA STR PF 15 SOC / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D15S91C6PX00LF | 438-D15S91C6PX00LF | D15S91C6PX00LF-ND | D15S91C6PX00LF | 62K4333 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D15S91C6Px00Lf-Dsub Delta Str Pf 15 Soc / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Press-Fit | Press-Fit | |||
| Mounting | Threaded Insert UNC 4-40 | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |