"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
10 Pos 2 Row 2.54mm Pitch Gold Male Header, SM, 1kV, 2A Product overview: D2510-6V0C-AR-WD from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 2A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-D2510-6V0C-AR-WD
Manufacturer: 3M
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Category: D2500
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Shrouded - 4 Wall
Style: Board to Cable/Wire
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MSH10ECT-ND | 314-D2510-6V0C-AR-WD | 8271994 | 12P7050 | |
| Product Name | Headers, Male Pins | 1kV 2A Electronic Connector | D2500 | PCB Headers | Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | ||
| Mounting | Surface Mount | Surface mount | |||
| Current Rating | 1.8 amps | 2.0 amps | |||
| Number of Contacts | 10 # | 10 # | |||
| Gender | Male / Plug |