D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Pin Right Angle Solder Europe standard, 200 cycles, Standard Hole, 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25P13B4PA00LF.
DELTA D ANGLED SOLDER
D25P13B4PA00LF-DSUB R/A STB 25 PIN
25 Position D-Sub Plug, Male Pins Connector
D Subminiature Connector, 25 Contact(s), Male, 0.109 inch Pitch, Solder Terminal, Hole .115-.125, Receptacle, LEAD FREE Product overview: D25P13B4PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25P13B4PA00LF can be used for catalog matching and distributor lookup.
D SUB CONN, PLUG, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI Delta D Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | PEI-Genesis | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D25P13B4PA00LF | Amphenol FCI Asia D25P13B4PA00LF | D25P13B4PA00LF | 609-6498-ND | 438-D25P13B4PA00LF | 28AH8665 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Right Angle | |||||
| Termination | Solder Tail | Solder | Solder | |||
| Mounting | Standard Hole | Through Hole, Right Angle | ||||
| Voltage Rating | 300 volts | 300 volts | 300 volts |