Panduit Corp. Terminal Adapters D-250A-M

Description
"Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.25"" (6.35mm) 1/4"" Quick Connect, Female"
Request a Quote Datasheet
Description
"Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.25"" (6.35mm) 1/4"" Quick Connect, Female"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Adapters - 298-10539-ND - DigiKey
Thief River Falls, MN, United States
Terminal Adapters
298-10539-ND
Terminal Adapters 298-10539-ND
"Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.25"" (6.35mm) 1/4"" Quick Connect, Female"

"Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.25"" (6.35mm) 1/4"" Quick Connect, Female"

Buy Now Datasheet
Female/male Disconnect, Adapter, 6.35Mm; Product Range Panduit - 48AC9850 - Newark, An Avnet Company
Chicago, IL, United States
Female/male Disconnect, Adapter, 6.35Mm; Product Range Panduit
48AC9850
Female/male Disconnect, Adapter, 6.35Mm; Product Range Panduit 48AC9850
FEMALE/MALE DISCONNECT, ADAPTER, 6.35MM; Product Range:D-A Series; Terminal Type:Female & Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

FEMALE/MALE DISCONNECT, ADAPTER, 6.35MM; Product Range:D-A Series; Terminal Type:Female & Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10539-ND 48AC9850
Product Name Terminal Adapters Female/male Disconnect, Adapter, 6.35Mm; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data