3M Headers, Male Pins D2510-6002-AR

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHC10E-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHC10E-ND
Headers, Male Pins MHC10E-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
2A 1kV Electronic Connector
314-D2510-6002-AR
2A 1kV Electronic Connector 314-D2510-6002-AR
10 Pos 2.54mm Shrouded Header, Male, Gold, 2A, 1kV, TH Product overview: D2510-6002-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-D2510-6002-AR can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Shrouded Header, Male, Gold, 2A, 1kV, TH Product overview: D2510-6002-AR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-D2510-6002-AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M - 12P7051 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M
12P7051
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M 12P7051
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:D2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:D2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MHC10E-ND 314-D2510-6002-AR 12P7051
Product Name Headers, Male Pins 2A 1kV Electronic Connector Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 1.8 amps 2.0 amps
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data