TE Connectivity Wire Splice Connectors D-200-84

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 12-16 AWG Blue, Yellow Stripe
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 12-16 AWG Blue, Yellow Stripe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A101225-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A101225-ND
Wire Splice Connectors A101225-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 12-16 AWG Blue, Yellow Stripe

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 12-16 AWG Blue, Yellow Stripe

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
D-200-84
Terminals D-200-84
Terminals CLAMP RING 27.94x4.32mm YEL

Terminals CLAMP RING 27.94x4.32mm YEL

Buy Now Datasheet
Terminal, Butt Splice, 16-12Awg, Crimp, Blue/yel; Insulator Colour Raychem - Te Connectivity - 29AC4626 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Butt Splice, 16-12Awg, Crimp, Blue/yel; Insulator Colour Raychem - Te Connectivity
29AC4626
Terminal, Butt Splice, 16-12Awg, Crimp, Blue/yel; Insulator Colour Raychem - Te Connectivity 29AC4626
TERMINAL, BUTT SPLICE, 16-12AWG, CRIMP, BLUE/YEL; INSULATOR COLOUR:YELLOW; PRODUCT RANGE:MINI SEAL SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:3MM ; INSULATOR MATERIAL:FLUOROPOLYM ER ROHS COMPLIANT: YES

TERMINAL, BUTT SPLICE, 16-12AWG, CRIMP, BLUE/YEL; INSULATOR COLOUR:YELLOW; PRODUCT RANGE:MINI SEAL SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:3MM ; INSULATOR MATERIAL:FLUOROPOLYMER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101225-ND D-200-84 29AC4626
Product Name Wire Splice Connectors Terminals Terminal, Butt Splice, 16-12Awg, Crimp, Blue/yel; Insulator Colour Raychem - Te Connectivity
Contact Size (AWG) 12 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details