D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Straight Solder, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S24A6GX00LF.
D Subminiature Connector, 15 Contact(s), Female, Solder Terminal, ROHS COMPLIANT Product overview: D15S24A6GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S24A6GX00LF can be used for catalog matching and distributor lookup.
D15S24A6GX00LF-DSUB S/S STB 15 SOCK LF
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D15S24A6GX00LF | 438-D15S24A6GX00LF | D15S24A6GX00LF | 609-5554-ND | 62K4291 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | Solder | ||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole | Through Hole Mount | ||
| Voltage Rating | 300 volts | 300 volts | 300 volts |