Amphenol Corporation D-Subminiature D15S33E4GV00LF

Description
D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Right Angle Solder US standard, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S33E4GV00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Right Angle Solder US standard, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S33E4GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D15S33E4GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D15S33E4GV00LF
D-Subminiature D15S33E4GV00LF
D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Right Angle Solder US standard, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S33E4GV00LF.

D-Subminiature, D-Sub Standard Board Mount, Input Output Connector, Signal 15 way Socket Right Angle Solder US standard, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D15S33E4GV00LF.

Supplier's Site Datasheet
Connectors - D15S33E4GV00LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
D15S33E4GV00LF
Connectors D15S33E4GV00LF
DSUB R/A STB 15SOCKET LF

DSUB R/A STB 15SOCKET LF

Buy Now
D-Sub Connector Assemblies - 609-1498-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-1498-ND
D-Sub Connector Assemblies 609-1498-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-D15S33E4GV00LF
Electronic Connector 438-D15S33E4GV00LF
D-Sub Standard Connectors Right angle 15 way Socket Product overview: D15S33E4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S33E4GV00LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors Right angle 15 way Socket Product overview: D15S33E4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S33E4GV00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D15S33E4GV00LF
D-Sub Connectors D15S33E4GV00LF
D15S33E4GV00LF-DSUB R/A STB 15SOCKET LF

D15S33E4GV00LF-DSUB R/A STB 15SOCKET LF

Buy Now
Connector, D Sub, Receptacle, 15 Position; D Sub Connector Type Amphenol Communications Solutions - 68K3483 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 15 Position; D Sub Connector Type Amphenol Communications Solutions
68K3483
Connector, D Sub, Receptacle, 15 Position; D Sub Connector Type Amphenol Communications Solutions 68K3483
CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI Delta D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Type:D Sub RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI Delta D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D15S33E4GV00LF D15S33E4GV00LF 609-1498-ND 438-D15S33E4GV00LF D15S33E4GV00LF 68K3483
Product Name D-Subminiature Connectors D-Sub Connector Assemblies Electronic Connector D-Sub Connectors Connector, D Sub, Receptacle, 15 Position; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination Solder Tail Solder
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Through Hole, Right Angle
Unlock Full Specs
to access all available technical data