D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Straight Solder, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S24B6GV00LF.
Win Source Part Number: 1017546-D25S24B6GV00
Category: Connectors, Interconnects>D-Sub Connectors
Series: Delta D
Number of Positions: 25
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 20
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: D25S24
D25S24B6GV00LF-DSUB S/s Stb 25 Sock Lf | Amphenol Fci (amphenol Cs) D25S24B6GV00LF Product overview: D25S24B6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25S24B6GV00LF can be used for catalog matching and distributor lookup.
D25S24B6GV00LF-DSUB S/S STB 25 SOCK LF
25 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Delta D Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D25S24B6GV00LF | 1017546-D25S24B6GV00LF | 438-D25S24B6GV00LF | D25S24B6GV00LF | D25S24B6GV00LF-ND | 62K4402 |
| Product Name | D-Subminiature | Connectors, Interconnects - D-Sub Connectors | Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight | |||||
| Termination | Solder Tail | Solder | Solder | Solder | ||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole | Through Hole |