Amphenol Corporation D-Subminiature D25S24A6GX00LF

Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Straight Solder, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S24A6GX00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Straight Solder, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S24A6GX00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D25S24A6GX00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D25S24A6GX00LF
D-Subminiature D25S24A6GX00LF
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Straight Solder, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S24A6GX00LF.

D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Socket Straight Solder, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25S24A6GX00LF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-5559-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5559-ND
D-Sub Connector Assemblies 609-5559-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D25S24A6GX00LF
D-Sub Connectors D25S24A6GX00LF
D25S24A6GX00LF-DSUB S/S STB 25 SOCK LF

D25S24A6GX00LF-DSUB S/S STB 25 SOCK LF

Buy Now
Singapore, Singapore
Electronic Connector
438-D25S24A6GX00LF
Electronic Connector 438-D25S24A6GX00LF
Conn D-Subminiature SKT 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port Product overview: D25S24A6GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25S24A6GX00LF can be used for catalog matching and distributor lookup.

Conn D-Subminiature SKT 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port Product overview: D25S24A6GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25S24A6GX00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
25 Position D-Sub Receptacle, Female Sockets Connector, Through Hole Solder - 44-D25S24A6GX00LF - Utmel Electronic Limited
Hong Kong, China
25 Position D-Sub Receptacle, Female Sockets Connector, Through Hole Solder
44-D25S24A6GX00LF
25 Position D-Sub Receptacle, Female Sockets Connector, Through Hole Solder 44-D25S24A6GX00LF
25 Position D-Sub Receptacle, Female Sockets Connector, Through Hole Solder

25 Position D-Sub Receptacle, Female Sockets Connector, Through Hole Solder

Supplier's Site
D25S24A6Gx00Lf-Dsub S/s Stb 25 Sock Lf Rohs Compliant Amphenol Communications Solutions - 79AH1384 - Newark, An Avnet Company
Chicago, IL, United States
D25S24A6Gx00Lf-Dsub S/s Stb 25 Sock Lf Rohs Compliant Amphenol Communications Solutions
79AH1384
D25S24A6Gx00Lf-Dsub S/s Stb 25 Sock Lf Rohs Compliant Amphenol Communications Solutions 79AH1384
D25S24A6GX00LF-DSUB S/S STB 25 SOCK LF ROHS COMPLIANT: YES

D25S24A6GX00LF-DSUB S/S STB 25 SOCK LF ROHS COMPLIANT: YES

Supplier's Site
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 62K4394 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
62K4394
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 62K4394
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D25S24A6GX00LF 609-5559-ND D25S24A6GX00LF 438-D25S24A6GX00LF 44-D25S24A6GX00LF 79AH1384 62K4394
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Electronic Connector 25 Position D-Sub Receptacle, Female Sockets Connector, Through Hole Solder D25S24A6Gx00Lf-Dsub S/s Stb 25 Sock Lf Rohs Compliant Amphenol Communications Solutions D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Tail Solder Solder Solder
Mounting Harpoons + Threaded Insert UNC 4-40 + Electrical continuity Through Hole Through Hole Mount
Voltage Rating 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data