"Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.25"" (6.35mm) 1/4"" Quick Connect, Female"
DISCONNECT ADAPTER, COUPL NON-INSULATED,
DISCONNECT ADAPTOR, 6.35MM; Product Range:D-A Series; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14362-ND | D-250A-C | 14AC1954 | D-250A-C |
| Product Name | Terminal Adapters | Connectors Terminals, Stamped PCB, Quick Connect/Tab | Disconnect Adaptor, 6.35Mm; Product Range Panduit | Terminals |
| Gender | Female / Jack | Male / Plug; Female / Jack |