D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 way Pin Right Angle, Solder US standard, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D25P33E6GV00LF.
25 Position D-Sub Plug, Male Pins Connector
D25P33E6GV00LF-DSUB R/A STB 25 PIN LF
Conn D-Subminiature PIN 25 POS 2.76mm Solder RA Thru-Hole 25 Terminal 1 Port Product overview: D25P33E6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D25P33E6GV00LF can be used for catalog matching and distributor lookup.
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D25P33E6GV00LF | D25P33E6GV00LF-ND | D25P33E6GV00LF | 438-D25P33E6GV00LF | 68K3503 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Gender | Female / Jack | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | Solder | ||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole, Right Angle | Through Hole Mount Right Angle |