"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 4.8MM, 22-18AWG; Product Range:D Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Terminals FEM DISC NON-INSUL 22-18 AWG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14361-ND | 48AC9687 | D18-188-M |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 4.8Mm, 22-18Awg; Product Range Panduit | Terminals |
| Gender | Female / Jack | Female / Jack |