"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
CONN HEADER R/A 30POS 2.54MM
WIRE-BOARD CONNECTOR, HEADER, 30 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHE30E-ND | D2530-5002-AR | 12P7064 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-Board Connector, Header, 30 Position, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.8 amps | 1.8 amps |